Littelfuse, Inc. Fuses 023402.5MXP

Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2689-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 023402.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023402.5MXP
Circuit Protection - Fuses 023402.5MXP
FUSE GLASS 2.5A 250VAC 5X20MM

FUSE GLASS 2.5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 2.5A/250V; Blow Characteristic Littelfuse - 50M5606 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 2.5A/250V; Blow Characteristic Littelfuse
50M5606
Cartridge Fuse, Medium Acting, 2.5A/250V; Blow Characteristic Littelfuse 50M5606
CARTRIDGE FUSE, MEDIUM ACTING, 2.5A/250V; Blow Characteristic:Mediu m Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 2.5A/250V; Blow Characteristic:Medium Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2689-ND 023402.5MXP 50M5606
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 2.5A/250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data