Littelfuse, Inc. Fuses 0234005.MXP

Description
5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2693-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 7690095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690095
Cartridge Fuses 7690095
Littelfuse 0234005.MXP Cartridge Fuse

Littelfuse 0234005.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses - 0234005.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0234005.MXP
Circuit Protection - Fuses 0234005.MXP
FUSE CERAMIC 5A 250VAC 5X20MM

FUSE CERAMIC 5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 5A, 250V; Blow Characteristic Littelfuse - 26K7771 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 5A, 250V; Blow Characteristic Littelfuse
26K7771
Cartridge Fuse, Medium Acting, 5A, 250V; Blow Characteristic Littelfuse 26K7771
CARTRIDGE FUSE, MEDIUM ACTING, 5A, 250V; Blow Characteristic:Mediu m Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 5A, 250V; Blow Characteristic:Medium Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Electronic Cartridge Fuse; Blow Characteristic Littelfuse - 50M5601 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Blow Characteristic Littelfuse
50M5601
Electronic Cartridge Fuse; Blow Characteristic Littelfuse 50M5601
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Mediu m Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity Current AC:200A RoHS Compliant: Yes

ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Medium Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2693-ND 7690095 0234005.MXP 26K7771 50M5601
Product Name Fuses Cartridge Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 5A, 250V; Blow Characteristic Littelfuse Electronic Cartridge Fuse; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS; UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data