Littelfuse, Inc. Fuses 023503.5MXP

Description
3.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
3.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4732-ND - DigiKey
Thief River Falls, MN, United States
3.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 3.5A, 250V; Blow Characteristic Littelfuse - 32M4179 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3.5A, 250V; Blow Characteristic Littelfuse
32M4179
Cartridge Fuse, Fast Acting, 3.5A, 250V; Blow Characteristic Littelfuse 32M4179
CARTRIDGE FUSE, FAST ACTING, 3.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
023503.5MXP
Circuit Protection - Fuses 023503.5MXP
FUSE GLASS 3.5A 250VAC 5X20MM

FUSE GLASS 3.5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F4732-ND 32M4179 023503.5MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 3.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data