Littelfuse, Inc. Fuses 023501.6HXEP

Description
1.6A 250V AC DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
1.6A 250V AC DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 023501.6HXEP-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

1.6A 250V AC DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 023501.6HXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023501.6HXEP
Circuit Protection - Fuses 023501.6HXEP
FUSE GLASS 1.6A 250VAC AXIAL

FUSE GLASS 1.6A 250VAC AXIAL

Supplier's Site
Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse - 26K8385 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse
26K8385
Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse 26K8385
CARTRIDGE FUSE, FAST ACTING, 1.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 023501.6HXEP-ND 023501.6HXEP 26K8385
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002445205 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details