Littelfuse, Inc. Cartridge Fuses 0234003.MXP

Description
Littelfuse 0234003.MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0234003.MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7690007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690007
Cartridge Fuses 7690007
Littelfuse 0234003.MXP Cartridge Fuse

Littelfuse 0234003.MXP Cartridge Fuse

Supplier's Site
Fuses - F2690-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Medium Acting, 3A, 250V; Blow Characteristic Littelfuse - 26K7767 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 3A, 250V; Blow Characteristic Littelfuse
26K7767
Cartridge Fuse, Medium Acting, 3A, 250V; Blow Characteristic Littelfuse 26K7767
CARTRIDGE FUSE, MEDIUM ACTING, 3A, 250V; Blow Characteristic:Mediu m Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 3A, 250V; Blow Characteristic:Medium Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Electronic Cartridge Fuse; Blow Characteristic Littelfuse - 50M5599 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Blow Characteristic Littelfuse
50M5599
Electronic Cartridge Fuse; Blow Characteristic Littelfuse 50M5599
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Mediu m Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Medium Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0234003.MXP
FUSE GLASS 3A 250VAC 5X20MM

FUSE GLASS 3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 7690007 F2690-ND 26K7767 50M5599 0234003.MXP
Product Name Cartridge Fuses Fuses Cartridge Fuse, Medium Acting, 3A, 250V; Blow Characteristic Littelfuse Electronic Cartridge Fuse; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL UL; CSA RoHS
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-3885-6-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Subminiature Fuses - 2E -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
View Details