Littelfuse, Inc. 3.15A 250V Circuit Protection Fuse 02393.15MXP

Description
3.15A 250V Time Delay Fuse, 5x20mm Glass Cartridge Product overview: 02393.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02393.15MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.15A 250V Time Delay Fuse, 5x20mm Glass Cartridge Product overview: 02393.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02393.15MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.15A 250V Circuit Protection Fuse
139-02393.15MXP
3.15A 250V Circuit Protection Fuse 139-02393.15MXP
3.15A 250V Time Delay Fuse, 5x20mm Glass Cartridge Product overview: 02393.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02393.15MXP can be used for catalog matching and distributor lookup.

3.15A 250V Time Delay Fuse, 5x20mm Glass Cartridge Product overview: 02393.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02393.15MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4747-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse - 25R5288 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse
25R5288
Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse 25R5288
CARTRIDGE FUSE, SLOW BLOW, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 02393.15MXP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-02393.15MXP F4747-ND 25R5288 02393.15MXP
Product Name 3.15A 250V Circuit Protection Fuse Fuses Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Cartridge Fuses - 577234 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
Rated Current 2 amps
View Details
2 suppliers