Littelfuse, Inc. Fuses 02341.25MXEP

Description
1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02341.25MXEP-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 02341.25MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02341.25MXEP
Circuit Protection - Fuses 02341.25MXEP
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Med Acting, 1.25A/250V; Blow Characteristic Littelfuse - 26K7786 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Med Acting, 1.25A/250V; Blow Characteristic Littelfuse
26K7786
Cartridge Fuse, Med Acting, 1.25A/250V; Blow Characteristic Littelfuse 26K7786
CARTRIDGE FUSE, MED ACTING, 1.25A/250V; Blow Characteristic:Mediu m Acting; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MED ACTING, 1.25A/250V; Blow Characteristic:Medium Acting; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 02341.25MXEP-ND 02341.25MXEP 26K7786
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Med Acting, 1.25A/250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details