Littelfuse, Inc. Fuses 0235.600HXEP

Description
600mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
600mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0235.600HXEP-ND - DigiKey
Thief River Falls, MN, United States
600mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

600mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0235.600HXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0235.600HXEP
Circuit Protection - Fuses 0235.600HXEP
FUSE GLASS 600MA 250VAC 5X20MM

FUSE GLASS 600MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.6A, 250V; Blow Characteristic Littelfuse - 26K8367 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.6A, 250V; Blow Characteristic Littelfuse
26K8367
Cartridge Fuse, Fast Acting, 0.6A, 250V; Blow Characteristic Littelfuse 26K8367
CARTRIDGE FUSE, FAST ACTING, 0.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0235.600HXEP-ND 0235.600HXEP 26K8367
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.6A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers