Littelfuse, Inc. Fuses 02391.25HXP

Description
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2703-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
1.25A 100A Circuit Protection Fuse
139-02391.25HXP
1.25A 100A Circuit Protection Fuse 139-02391.25HXP
Electric Fuse, Time Lag Blow, 1.25A, 250VAC, 100A (IR), Supplemental, Inline/holder, 5x20mm, ROHS COMPLIANT Product overview: 02391.25HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02391.25HXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 1.25A, 250VAC, 100A (IR), Supplemental, Inline/holder, 5x20mm, ROHS COMPLIANT Product overview: 02391.25HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02391.25HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse - 26K8426 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse
26K8426
Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse 26K8426
CARTRIDGE FUSE, SLOW BLOW, 1.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC - 70184248 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC
70184248
Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC 70184248
Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartrid ge;250VAC

Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC

Supplier's Site
Circuit Protection - Fuses 02391.25HXP
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2703-ND 139-02391.25HXP 26K8426 70184248 02391.25HXP
Product Name Fuses 1.25A 100A Circuit Protection Fuse Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2531-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 80 amps
View Details
2 suppliers
Fuses - 002641021 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers