Littelfuse, Inc. Fuses 0235.400HXEP

Description
400mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
400mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0235.400HXEP-ND - DigiKey
Thief River Falls, MN, United States
400mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

400mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0235.400HXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0235.400HXEP
Circuit Protection - Fuses 0235.400HXEP
FUSE GLASS 400MA 250VAC 5X20MM

FUSE GLASS 400MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.4A, 250V; Blow Characteristic Littelfuse - 26K8363 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.4A, 250V; Blow Characteristic Littelfuse
26K8363
Cartridge Fuse, Fast Acting, 0.4A, 250V; Blow Characteristic Littelfuse 26K8363
CARTRIDGE FUSE, FAST ACTING, 0.4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0235.400HXEP-ND 0235.400HXEP 26K8363
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.4A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Cartridge Fuses - 1676153 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers