Littelfuse, Inc. Fuses 023901.6MXEP

Description
1.6A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1.6A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 023901.6MXEP-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1.6A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 023901.6MXEP
FUSE GLASS 1.6A 250VAC 5X20MM

FUSE GLASS 1.6A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse - 42K9610 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse
42K9610
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse 42K9610
CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 023901.6MXEP-ND 023901.6MXEP 42K9610
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8374DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers