Littelfuse, Inc. Fuses 0239.700HXEP

Description
700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0239.700HXEP-ND - DigiKey
Thief River Falls, MN, United States
700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse - 26K8403 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse
26K8403
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse 26K8403
CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0239.700HXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239.700HXEP
Circuit Protection - Fuses 0239.700HXEP
FUSE GLASS 700MA 250VAC 5X20MM

FUSE GLASS 700MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0239.700HXEP-ND 26K8403 0239.700HXEP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data