Littelfuse, Inc. Fuses 0239003.MXEP

Description
3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0239003.MXEP-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 1361307-0239003.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361307-0239003.MXEP
Circuit Protection - Fuses 1361307-0239003.MXEP
Win Source Part Number: 1361307-0239003.MXEP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 239 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0020 Size / Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I²t: 129.51 Approval Agency: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.04877 Ohms

Win Source Part Number: 1361307-0239003.MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 239
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0020
Size / Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 129.51
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.04877 Ohms

Buy Now Datasheet
Singapore, Singapore
3A 250V Circuit Protection Fuse
139-0239003.MXEP
3A 250V Circuit Protection Fuse 139-0239003.MXEP
Fuse Miniature Slow Blow Acting 3A 250V Axial 5 X 20mm Glass T/R CE/CSA/KC/PSE/UL Product overview: 0239003.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239003.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 3A 250V Axial 5 X 20mm Glass T/R CE/CSA/KC/PSE/UL Product overview: 0239003.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239003.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0239003.MXEP
FUSE GLASS 3A 250VAC 5X20MM

FUSE GLASS 3A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse - 42K9604 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse
42K9604
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse 42K9604
CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0239003.MXEP-ND 1361307-0239003.MXEP 139-0239003.MXEP 0239003.MXEP 42K9604
Product Name Fuses Circuit Protection - Fuses 3A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF358/VF358-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details