Fuse Miniature Slow Blow Acting 0.4A 250V Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0239.400MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239.400MXEP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361335-0239.400MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 239
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0020
Size / Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 400 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 1.49
Approval Agency: CE, CSA, KC, UL
DC Cold Resistance: 1.475 Ohms
400mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
CARTRIDGE FUSE, SLOW BLOW, 0.4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes
35A Glass Tube Fuse 400mA Plugin,D5.5xL21.5mm Fuses ROHS
FUSE GLASS 400MA 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0239.400MXEP | 1361335-0239.400MXEP | 0239.400MXEP-ND | 42K9588 | 0239.400MXEP | 0239.400MXEP |
| Product Name | 0.4A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Cartridge Fuse, Slow Blow, 0.4A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| Mounting | Through Hole | Through Hole |