1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 1.6A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 1.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes
Fuse;Cylinder;Fast Acting;1.6A;Dims 5x20mm;Glass;Cartrid
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2679-ND | 023501.6HXP | 26K8386 | 70184093 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 1.6A, 250V; Blow Characteristic Littelfuse | Fuse;Cylinder;Fast Acting;1.6A;Dims 5x20mm;Glass;Cartridge;250VAC;0.076Ohms |
| Fuse Type | Miniature | |||
| Approvals / Standards | UL; CSA | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |