4A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
4A Time Delay Fuse, 125VAC, 5x20mm Glass, UL/CSA/CE Product overview: 0239004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239004.MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1169721-0239004.MXP
Category: Circuit Protection>Fuses
Series: 239
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 270.703
DC Cold Resistance: 0.0312 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0239004.MXP-ND,-0239
Approval Agency: CE, CSA, KC, PSE, UL
FUSE GLASS 4A 125VAC 5X20MM
CARTRIDGE FUSE, SLOW BLOW, 4A, 125V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4743-ND | 139-0239004.MXP | 1169721-0239004.MXP | 0239004.MXP | 25R5282 |
| Product Name | Fuses | 4A Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 4A, 125V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 10000 amps | 10000 amps | 10000 amps |