Manufacturer: Littelfuse Inc.
Win Source Part Number: 853151-0235002.MXP
Series: 235
Features: 2 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0020
Other Part Number: 0235002.MXP-ND, -0235002.MXP, 0235002MXP, F4724
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Electric Fuse, Fast Blow, 2A, 250VAC, 100A (IR), Supplemental, Inline/holder, 5x20mm, ROHS COMPLIANT Product overview: 0235002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235002.MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 2A 250VAC 5X20MM
Glass Tube Fuse 2A D5.2xL20mm Fuses ROHS
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853151-0235002.MXP | F4724-ND | 139-0235002.MXP | 0235002.MXP | 0235002.MXP | 42K9567 |
| Product Name | Fuses - 0235002.MXP | Fuses | 2A 100A Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 100 amps | 100 amps |