250mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
FUSE GLASS 250MA 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 0.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0235.250HXEP-ND | 0235.250HXEP | 26K8359 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.25A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | Solderable (with leads) | |
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |