Littelfuse, Inc. 1A 35A Circuit Protection Fuse 0239001.MXP

Description
Time Delay Fuse, 1A, 250VAC, 5x20mm, 35A IR Product overview: 0239001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239001.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse, 1A, 250VAC, 5x20mm, 35A IR Product overview: 0239001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239001.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 35A Circuit Protection Fuse
139-0239001.MXP
1A 35A Circuit Protection Fuse 139-0239001.MXP
Time Delay Fuse, 1A, 250VAC, 5x20mm, 35A IR Product overview: 0239001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239001.MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 1A, 250VAC, 5x20mm, 35A IR Product overview: 0239001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239001.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4738-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1361355-0239001.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361355-0239001.MXP
Circuit Protection - Fuses 1361355-0239001.MXP
Win Source Part Number: 1361355-0239001.MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 239 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 11.295 Approval Agency: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.2965 Ohms

Win Source Part Number: 1361355-0239001.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 239
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 11.295
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.2965 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0239001.MXP
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Voltage Rating Vac Littelfuse - 25R5279 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Voltage Rating Vac Littelfuse
25R5279
Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Voltage Rating Vac Littelfuse 25R5279
FUSE, CARTRIDGE, 1A, 5X20MM, TIME DELAY; Voltage Rating VAC:250V; Fuse Current:1A; Breaking Capacity Current AC:35A; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Blow Characteristic:Time Delay; Series:Slo-Blo RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, 5X20MM, TIME DELAY; Voltage Rating VAC:250V; Fuse Current:1A; Breaking Capacity Current AC:35A; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Blow Characteristic:Time Delay; Series:Slo-Blo RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse - 42K9601 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse
42K9601
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse 42K9601
CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0239001.MXP F4738-ND 1361355-0239001.MXP 0239001.MXP 25R5279 42K9601
Product Name 1A 35A Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Voltage Rating Vac Littelfuse Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; CSA RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 1 amps 1 amps 1 amps 1 amps 1 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2767-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Telecommunications Fuses - VT5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 170 volts
Rated Current 600 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers