Littelfuse, Inc. Fuses 02341.25M

Description
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02341.25M-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
1.25A 250V Circuit Protection Fuse
139-02341.25M
1.25A 250V Circuit Protection Fuse 139-02341.25M
Fuse Miniature Medium Time Delay Acting 1.25A 250V Holder Cartridge 5 X 20mm Glass CE/CSA/PSE/UL Product overview: 02341.25M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02341.25M can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 1.25A 250V Holder Cartridge 5 X 20mm Glass CE/CSA/PSE/UL Product overview: 02341.25M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02341.25M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 02341.25M - 743393-02341.25M - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 02341.25M
743393-02341.25M
Fuses - 02341.25M 743393-02341.25M
Manufacturer: Littelfuse Inc. Win Source Part Number: 743393-02341.25M Manufacturer Homepage: www.littelfuse.com/ RoHS State: Request Verification Reference case: 5X20 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 743393-02341.25M
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Reference case: 5X20
Reference Date Code: 05+
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Circuit Protection - Fuses - 02341.25M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
02341.25M
Circuit Protection - Fuses 02341.25M
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 02341.25M-ND 139-02341.25M 743393-02341.25M 02341.25M
Product Name Fuses 1.25A 250V Circuit Protection Fuse Fuses - 02341.25M Circuit Protection - Fuses
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuses - 486-0031.8318CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers