Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification 0239.400

Description
5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet
Description
5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification - 0239.400 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification
0239.400
5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification 0239.400
5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

5x20mm time-Lag glass body cartridge fuse designed to JL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0239.400
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110308 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers