Littelfuse, Inc. Fuses 0239002.MXP

Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4740-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1334664-0239002.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334664-0239002.MXP
Circuit Protection - Fuses 1334664-0239002.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334664-0239002.MXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 50.585 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) DC Cold Resistance: 0.0943 Ohms Standard Package: 1,000 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 5mm x 20mm ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A HTSUS: 8536.10.0020 Other Part Number: 0239002.MXP-ND,F4740 ,-0239002.MXP,023900 2MXP Approval Agency: CE, CSA, KC, PSE, UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334664-0239002.MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 50.585
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.0943 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0020
Other Part Number: 0239002.MXP-ND,F4740,-0239002.MXP,0239002MXP
Approval Agency: CE, CSA, KC, PSE, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2A 100A Circuit Protection Fuse
139-0239002.MXP
2A 100A Circuit Protection Fuse 139-0239002.MXP
2A Time Delay Fuse, 250VAC, 5x20mm, 100A IR Product overview: 0239002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239002.MXP can be used for catalog matching and distributor lookup.

2A Time Delay Fuse, 250VAC, 5x20mm, 100A IR Product overview: 0239002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239002.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0239002.MXP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 2A, 5X20Mm, Time Delay; Blow Characteristic Littelfuse - 25R5280 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, 5X20Mm, Time Delay; Blow Characteristic Littelfuse
25R5280
Fuse, Cartridge, 2A, 5X20Mm, Time Delay; Blow Characteristic Littelfuse 25R5280
FUSE, CARTRIDGE, 2A, 5X20MM, TIME DELAY; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, 5X20MM, TIME DELAY; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse; Voltage Rating Vac Littelfuse - 42K9603 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Voltage Rating Vac Littelfuse
42K9603
Cartridge Fuse; Voltage Rating Vac Littelfuse 42K9603
Cartridge Fuse; Voltage Rating VAC:250V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Fuse Size Code:5 x 20mm; Fuse Size Metric:5mm x 20mm; Series:239; Fuse Terminals:Ferrule; Fuse Leads:Unleaded RoHS Compliant: Yes

Cartridge Fuse; Voltage Rating VAC:250V; Fuse Current:2A; Breaking Capacity:100A @ 250VAC / 10kA @ 125VAC; Fuse Size Code:5 x 20mm; Fuse Size Metric:5mm x 20mm; Series:239; Fuse Terminals:Ferrule; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4740-ND 1334664-0239002.MXP 139-0239002.MXP 0239002.MXP 25R5280
Product Name Fuses Circuit Protection - Fuses 2A 100A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Cartridge, 2A, 5X20Mm, Time Delay; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers