Littelfuse, Inc. Fuses 0239004.MXEP

Description
4A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
4A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4742-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

4A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 1294-0239004.MXEP-CHP - DigiKey
Thief River Falls, MN, United States
4A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

4A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0239004.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239004.MXEP
Circuit Protection - Fuses 0239004.MXEP
FUSE GLASS 4A 125VAC 5X20MM

FUSE GLASS 4A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 4A, 125V; Blow Characteristic Littelfuse - 42K9606 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 4A, 125V; Blow Characteristic Littelfuse
42K9606
Cartridge Fuse, Slow Blow, 4A, 125V; Blow Characteristic Littelfuse 42K9606
CARTRIDGE FUSE, SLOW BLOW, 4A, 125V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 4A, 125V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4742-ND 0239004.MXEP 42K9606
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 4A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF456 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 30 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details