Relay Sockets & Fixings DINPM Octal Socket 8-Pin, Screw Term
Relay Sockets & Hardware DINPM Octal Socket 8-Pin, Screw Term
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:15A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 4008-70-464-1-ND | 70-464-1 | 10M6441 |
| Product Name | Relay Sockets | Relay Sockets & Fixings | Relay Socket; Socket Mounting Schneider Electric/legacy Relay |
| Mounting Style | DIN | ||
| Terminal Type | Screw | ||
| Number of Poles | 8 # |