TE Connectivity ™ Relay Sockets 1415035-1

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB872-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB872-ND
Relay Sockets PB872-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relays - Relay Sockets - 1415035-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
1415035-1
Relays - Relay Sockets 1415035-1
Win Source Part Number: 1134430-1415035-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 11 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): 14150351; MT 78750; MT78750; MT78750.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: MT78750,PB872 Base Product Number: 1415035

Win Source Part Number: 1134430-1415035-1
Category: Relays>Relay Sockets
Series: MT, SCHRACK
Type: Socket
Number of Positions: 11
Termination Style: Screw Terminal
Package: Bulk
For Use With/Related Products: MT, SCHRACK
Standard Package: 25
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): 14150351; MT 78750; MT78750; MT78750.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: MT78750,PB872
Base Product Number: 1415035

Buy Now
Sheung Wan, Hong Kong
Relay Sockets & Hardware
1415035-1
Relay Sockets & Hardware 1415035-1
Relay Sockets & Hardware AXICOM RELAY HIGH FREQUENCY

Relay Sockets & Hardware AXICOM RELAY HIGH FREQUENCY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB872-ND 1415035-1 1415035-1
Product Name Relay Sockets Relays - Relay Sockets Relay Sockets & Hardware
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2824491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 240 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details