TE Connectivity Relay Sockets 6-1415034-1

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB723-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB723-ND
Relay Sockets PB723-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relays - Relay Sockets - 6-1415034-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
6-1415034-1
Relays - Relay Sockets 6-1415034-1
Win Source Part Number: 1373519-6-1415034-1 Category: Relays - Relay Sockets Fake Threat In the Open Market: 50 pct. Type: Socket MSL Level: Not Applicable Mfr: TE Connectivity Potter & Brumfield Relays Series: PT, SCHRACK Package: Bulk Product Status: Active Base Product Number: 1415034 Mounting Type: DIN Rail HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Number of Positions: 8 Termination Style: Screw Terminal For Use With/Related Products: PT, PTH and KHA Series

Win Source Part Number: 1373519-6-1415034-1
Category: Relays - Relay Sockets
Fake Threat In the Open Market: 50 pct.
Type: Socket
MSL Level: Not Applicable
Mfr: TE Connectivity Potter & Brumfield Relays
Series: PT, SCHRACK
Package: Bulk
Product Status: Active
Base Product Number: 1415034
Mounting Type: DIN Rail
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Positions: 8
Termination Style: Screw Terminal
For Use With/Related Products: PT, PTH and KHA Series

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Relay Sockets Relay Sockets
Product Number PB723-ND 6-1415034-1
Product Name Relay Sockets Relays - Relay Sockets
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2766006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Other; PC Terminal
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details