Schneider Electric Relay Sockets 70-461-1

Description
SOCKET, SE RELAYS, 10A, 14 PINS,
Request a Quote Datasheet
Description
SOCKET, SE RELAYS, 10A, 14 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 4008-70-461-1-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-70-461-1-ND
Relay Sockets 4008-70-461-1-ND
SOCKET, SE RELAYS, 10A, 14 PINS,

SOCKET, SE RELAYS, 10A, 14 PINS,

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
70-461-1
Relay Sockets & Hardware 70-461-1
Relay Sockets & Hardware DIN/PM Socket 14-Pin, Screw Term

Relay Sockets & Hardware DIN/PM Socket 14-Pin, Screw Term

Buy Now Datasheet
MGCR Relay Sockets - 70-461-1 - Galco Industrial Electronics
Madison Heights, MI, United States
MGCR Relay Sockets
70-461-1
MGCR Relay Sockets 70-461-1
Socket, 14 Terminal, 10A/300V Max,

Socket, 14 Terminal, 10A/300V Max,

Supplier's Site
Relay Socket; Socket Mounting Schneider Electric/legacy Relay - 10M6439 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Schneider Electric/legacy Relay
10M6439
Relay Socket; Socket Mounting Schneider Electric/legacy Relay 10M6439
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 782 Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 782 Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number 4008-70-461-1-ND 70-461-1 70-461-1 10M6439
Product Name Relay Sockets Relay Sockets & Hardware MGCR Relay Sockets Relay Socket; Socket Mounting Schneider Electric/legacy Relay
Mounting Style Other; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Other; Push in
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 14-Pin/Blade
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details