Schneider Electric Relay Sockets 8501NR45

Description
PLUG IN RELAY, TYPE N, RELAY SOC
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE N, RELAY SOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 4008-8501NR45-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-8501NR45-ND
Relay Sockets 4008-8501NR45-ND
PLUG IN RELAY, TYPE N, RELAY SOC

PLUG IN RELAY, TYPE N, RELAY SOC

Buy Now Datasheet
Relay Socket; Socket Mounting Square D By Schneider Electric - 16B6559 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Square D By Schneider Electric
16B6559
Relay Socket; Socket Mounting Square D By Schneider Electric 16B6559
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screwless Clamp; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Schneider 8501RS4, RSD4 Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screwless Clamp; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Schneider 8501RS4, RSD4 Relays RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
8501NR45
Relay Sockets & Hardware 8501NR45
Relay Sockets & Hardware RELAY SOCKET 300VAC 10A TYPE R

Relay Sockets & Hardware RELAY SOCKET 300VAC 10A TYPE R

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 4008-8501NR45-ND 16B6559 8501NR45
Product Name Relay Sockets Relay Socket; Socket Mounting Square D By Schneider Electric Relay Sockets & Hardware
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 402153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Plug-in
International Approvals RoHS Compliant
View Details
Relay Sockets, Solder Dip/8 Pin - G6J2PY-8P-AL33 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details