TE Connectivity Relay Sockets 27E891

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB520-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB520-ND
Relay Sockets PB520-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity - 46F3587 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
46F3587
Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 46F3587
RELAY SOCKET, 8, 10A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Size:1.575 x 2.010 x 0.580 in. RoHS Compliant: Yes

RELAY SOCKET, 8, 10A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Size:1.575 x 2.010 x 0.580 in. RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E891
Relay Sockets & Hardware 27E891
Relay Sockets & Hardware 8P DIN RL SNP MT SKT

Relay Sockets & Hardware 8P DIN RL SNP MT SKT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB520-ND 46F3587 27E891
Product Name Relay Sockets Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Hardware
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668071 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details