TE Connectivity Relay Sockets 27E461

Description
Relay Socket Chassis Mount
Request a Quote Datasheet
Description
Relay Socket Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB674-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB674-ND
Relay Sockets PB674-ND
Relay Socket Chassis Mount

Relay Socket Chassis Mount

Buy Now Datasheet
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 70B786 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
70B786
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 70B786
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:16Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:4Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:16Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E461
Relay Sockets & Fixings 27E461
Relay Sockets & Fixings 4 POL SCRW TERM SCKT

Relay Sockets & Fixings 4 POL SCRW TERM SCKT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB674-ND 70B786 27E461
Product Name Relay Sockets Relay Socket; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Fixings
Mounting Style Other; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6667955 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details