Eaton Corp. / Commercial Controls Division Relay Sockets D7PAB

Description
D7 3P FINGER-SAFE SOCKET
Request a Quote Datasheet
Description
D7 3P FINGER-SAFE SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 5730-D7PAB-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
5730-D7PAB-ND
Relay Sockets 5730-D7PAB-ND
D7 3P FINGER-SAFE SOCKET

D7 3P FINGER-SAFE SOCKET

Buy Now Datasheet
Relay Socket, 16A; Socket Mounting Eaton Cutler Hammer - 53M5861 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 16A; Socket Mounting Eaton Cutler Hammer
53M5861
Relay Socket, 16A; Socket Mounting Eaton Cutler Hammer 53M5861
RELAY SOCKET, 16A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:16A; Voltage Rating:300V; Product Range:D7 Series; Accessory Type:Relay Socket; For Use With:Eaton D7PF Series Control Relays RoHS Compliant: Yes

RELAY SOCKET, 16A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:16A; Voltage Rating:300V; Product Range:D7 Series; Accessory Type:Relay Socket; For Use With:Eaton D7PF Series Control Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 5730-D7PAB-ND 53M5861
Product Name Relay Sockets Relay Socket, 16A; Socket Mounting Eaton Cutler Hammer
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Other; Push in
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 11-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - G6K2P-8P-AL53 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details