TE Connectivity Relay Sockets 27E1064

Description
Relay Socket Through Hole
Request a Quote Datasheet
Description
Relay Socket Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB1129-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB1129-ND
Relay Sockets PB1129-ND
Relay Socket Through Hole

Relay Socket Through Hole

Buy Now Datasheet
Relay Sockets - 27E1064 - 27E1064 - Win Source Electronics
Laguna Hills, CA, United States
Relay Sockets - 27E1064
27E1064
Relay Sockets - 27E1064 27E1064
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 760414-27E1064 Type: Socket Number of Positions: 5 Termination Style: PC Pin Mounting Style: Through Hole For Use With/Related Products: T7C/N, SRUDH and ORWH Series Family Name: 27E1064 Categories: Relays Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 760414-27E1064
Type: Socket
Number of Positions: 5
Termination Style: PC Pin
Mounting Style: Through Hole
For Use With/Related Products: T7C/N, SRUDH and ORWH Series
Family Name: 27E1064
Categories: Relays
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Relay Sockets Relay Sockets
Product Number PB1129-ND 27E1064
Product Name Relay Sockets Relay Sockets - 27E1064
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 2928102 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details