Schneider Electric Relay Sockets 70-463-1

Description
SIMPLE SOCKET
Request a Quote Datasheet
Description
SIMPLE SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 4008-70-463-1-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-70-463-1-ND
Relay Sockets 4008-70-463-1-ND
SIMPLE SOCKET

SIMPLE SOCKET

Buy Now Datasheet
Relay Socket; Socket Mounting Schneider Electric/legacy Relay - 10M6440 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Schneider Electric/legacy Relay
10M6440
Relay Socket; Socket Mounting Schneider Electric/legacy Relay 10M6440
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:15A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 788 Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:15A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 788 Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
70-463-1
Relay Sockets & Hardware 70-463-1
Relay Sockets & Hardware DIN/PM Socket 11-Pin, Screw Term

Relay Sockets & Hardware DIN/PM Socket 11-Pin, Screw Term

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 4008-70-463-1-ND 10M6440 70-463-1
Product Name Relay Sockets Relay Socket; Socket Mounting Schneider Electric/legacy Relay Relay Sockets & Hardware
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Sockets, Solder Dip/7 Pin - SMT1-7P-BL60 - JC Cherry, Inc.
Specs
Mounting Style Surface
Terminal Type Solder
Number of Pins/Blades 7-Pin/Blade
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details