TE Connectivity Relay Sockets 27E867

Description
Relay Socket Chassis Mount
Request a Quote Datasheet
Description
Relay Socket Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB643-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB643-ND
Relay Sockets PB643-ND
Relay Socket Chassis Mount

Relay Socket Chassis Mount

Buy Now Datasheet
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 95F9228 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
95F9228
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 95F9228
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:5Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E867
Relay Sockets & Fixings 27E867
Relay Sockets & Fixings 4 POLE SCRW TRM SCKT

Relay Sockets & Fixings 4 POLE SCRW TRM SCKT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB643-ND 95F9228 27E867
Product Name Relay Sockets Relay Socket; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Fixings
Mounting Style Other; Chassis Mount
Terminal Type Screw
Number of Poles 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2577430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details