TE Connectivity Relays - Relay Sockets 927076-1

Description
Win Source Part Number: 1373516-927076-1 Category: Relays - Relay Sockets Fake Threat In the Open Market: 44 pct. Type: Housing MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 927076 Mounting Type: Wiring Harness HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Number of Positions: 5 Termination Style: Quick Connect Terminals (Not Provided)
Request a Quote Datasheet
Description
Win Source Part Number: 1373516-927076-1 Category: Relays - Relay Sockets Fake Threat In the Open Market: 44 pct. Type: Housing MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 927076 Mounting Type: Wiring Harness HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Number of Positions: 5 Termination Style: Quick Connect Terminals (Not Provided)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - 927076-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
927076-1
Relays - Relay Sockets 927076-1
Win Source Part Number: 1373516-927076-1 Category: Relays - Relay Sockets Fake Threat In the Open Market: 44 pct. Type: Housing MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 927076 Mounting Type: Wiring Harness HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Number of Positions: 5 Termination Style: Quick Connect Terminals (Not Provided)

Win Source Part Number: 1373516-927076-1
Category: Relays - Relay Sockets
Fake Threat In the Open Market: 44 pct.
Type: Housing
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 927076
Mounting Type: Wiring Harness
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Number of Positions: 5
Termination Style: Quick Connect Terminals (Not Provided)

Buy Now Datasheet
Relay Sockets - 927076-1-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
927076-1-ND
Relay Sockets 927076-1-ND
Relay Housing Wiring Harness

Relay Housing Wiring Harness

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Relay Sockets Relay Sockets
Product Number 927076-1 927076-1-ND
Product Name Relays - Relay Sockets Relay Sockets
Mounting Style Other; Wiring Harness
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9232647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style Panel
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details