Schneider Electric Relay Sockets 70-782D8-1A

Description
SOCKET 16A 8 PINS DPDT 782 RELAY
Request a Quote Datasheet
Description
SOCKET 16A 8 PINS DPDT 782 RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 4008-70-782D8-1A-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-70-782D8-1A-ND
Relay Sockets 4008-70-782D8-1A-ND
SOCKET 16A 8 PINS DPDT 782 RELAY

SOCKET 16A 8 PINS DPDT 782 RELAY

Buy Now Datasheet
MGCR Relay Sockets - 70-782D8-1A - Galco Industrial Electronics
Madison Heights, MI, United States
MGCR Relay Sockets
70-782D8-1A
MGCR Relay Sockets 70-782D8-1A
Socket, 8 Terminal, 16A/300V Max

Socket, 8 Terminal, 16A/300V Max

Supplier's Site
Sheung Wan, Hong Kong
Relay Sockets & Hardware
70-782D8-1A
Relay Sockets & Hardware 70-782D8-1A
Relay Sockets & Hardware DIN/PM Socket 8-Pin, Screw Term

Relay Sockets & Hardware DIN/PM Socket 8-Pin, Screw Term

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
70-782D8-1A
Relay Sockets & Hardware 70-782D8-1A
Relay Sockets & Hardware DIN/PM Socket 8-Pin, Screw Term

Relay Sockets & Hardware DIN/PM Socket 8-Pin, Screw Term

Buy Now Datasheet
Relay Socket, 16A; Socket Mounting Schneider Electric/legacy Relay - 46P3715 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 16A; Socket Mounting Schneider Electric/legacy Relay
46P3715
Relay Socket, 16A; Socket Mounting Schneider Electric/legacy Relay 46P3715
RELAY SOCKET, 16A; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:16A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 782 Series Relays RoHS Compliant: Yes

RELAY SOCKET, 16A; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:16A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 782 Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number 4008-70-782D8-1A-ND 70-782D8-1A 70-782D8-1A 46P3715
Product Name Relay Sockets MGCR Relay Sockets Relay Sockets & Hardware Relay Socket, 16A; Socket Mounting Schneider Electric/legacy Relay
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2765949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 300 volts
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 8-Pin/Blade
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details