TE Connectivity Relay Sockets 27E895

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB332-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB332-ND
Relay Sockets PB332-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity - 46F3590 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
46F3590
Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 46F3590
RELAY SOCKET, 8, 10A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 8, 10A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:120VAC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E895
Relay Sockets & Hardware 27E895
Relay Sockets & Hardware DIN 8P K10 SERIES

Relay Sockets & Hardware DIN 8P K10 SERIES

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB332-ND 46F3590 27E895
Product Name Relay Sockets Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Hardware
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6239664 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details