Weidmuller Relays Relay Sockets 1220250000

Description
Manufacturer: Weidmüller Category: Relays Relay Sockets Series: SPW Type: Socket Number of Positions: 11 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: DRH and DRW Relays Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Relays Relay Sockets Series: SPW Type: Socket Number of Positions: 11 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: DRH and DRW Relays Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Relay Sockets - 1220250000 - Win Source Electronics
Laguna Hills, CA, United States
Relays Relay Sockets
1220250000
Relays Relay Sockets 1220250000
Manufacturer: Weidmüller Category: Relays Relay Sockets Series: SPW Type: Socket Number of Positions: 11 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: DRH and DRW Relays Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Relays Relay Sockets
Series: SPW
Type: Socket
Number of Positions: 11
Termination Style: Screw Terminal
Package: Bulk
For Use With/Related Products: DRH and DRW Relays
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Relay Sockets - 281-4403-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
281-4403-ND
Relay Sockets 281-4403-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Relay Sockets Relay Sockets
Product Number 1220250000 281-4403-ND
Product Name Relays Relay Sockets Relay Sockets
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668025 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/7 Pin - SMT1-7P-AL33 - JC Cherry, Inc.
Specs
Mounting Style Surface
Terminal Type Solder
Number of Pins/Blades 7-Pin/Blade
View Details