Weidmuller Relay Sockets 8869480000

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 281-6084-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
281-6084-ND
Relay Sockets 281-6084-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relays - Relay Sockets - 8869480000 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
8869480000
Relays - Relay Sockets 8869480000
Win Source Part Number: 1381220-8869480000 Category: Relays>Relay Sockets Series: RCI Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: RCI Relays Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Weidmuller Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 10 pcs

Win Source Part Number: 1381220-8869480000
Category: Relays>Relay Sockets
Series: RCI
Type: Socket
Number of Positions: 8
Termination Style: Screw Terminal
Package: Bulk
For Use With/Related Products: RCI Relays
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Weidmuller
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 10 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Relay Sockets Relay Sockets
Product Number 281-6084-ND 8869480000
Product Name Relay Sockets Relays - Relay Sockets
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 8841281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details