Relay Sockets & Hardware SCREW TERM SCKT K10
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:8Contacts RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | PB642-ND | 27E487 | 67F3897 |
| Product Name | Relay Sockets | Relay Sockets & Hardware | Relay Socket; Socket Mounting Potter&brumfield Te Connectivity |
| Mounting Style | Other; Chassis Mount |