TE Connectivity Relay Sockets 27E419

Description
Relay Socket Through Hole
Request a Quote Datasheet
Description
Relay Socket Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 27E419-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
27E419-ND
Relay Sockets 27E419-ND
Relay Socket Through Hole

Relay Socket Through Hole

Buy Now Datasheet
Relays - Relay Sockets - 27E419 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
27E419
Relays - Relay Sockets 27E419
Win Source Part Number: 1056668-27E419 Category: Relays>Relay Sockets Series: KU Type: Socket Number of Positions: 14 Termination Style: PC Pin Package: Tray For Use With/Related Products: KU Series Standard Package: 25 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 350432-1; 350434-1; 350433-1; 74320-1004; 74320-4004; 74320-40004-1393143- 0; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 4-1393143-0

Win Source Part Number: 1056668-27E419
Category: Relays>Relay Sockets
Series: KU
Type: Socket
Number of Positions: 14
Termination Style: PC Pin
Package: Tray
For Use With/Related Products: KU Series
Standard Package: 25
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 350432-1; 350434-1; 350433-1; 74320-1004; 74320-4004; 74320-40004-1393143-0;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 4-1393143-0

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E419
Relay Sockets & Fixings 27E419
Relay Sockets & Fixings RELAY SOCKET 4 POLE PC

Relay Sockets & Fixings RELAY SOCKET 4 POLE PC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 27E419-ND 27E419 27E419
Product Name Relay Sockets Relays - Relay Sockets Relay Sockets & Fixings
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8841335 - RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 14-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details