RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Elevator; No. of Pins:11Pins; Current Rating:12A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 750 Series Relays RoHS Compliant: Yes
Relay Sockets & Hardware DINPM Octal Socket 11-Pin, Elev Term
Relay Sockets & Hardware DINPM Octal Socket 11-Pin, Elev Term
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 4008-70-750E11-1-ND | 72J4085 | 70-750E11-1 |
| Product Name | Relay Sockets | Relay Socket; Socket Mounting Schneider Electric/legacy Relay | Relay Sockets & Hardware |
| Mounting Style | DIN |