TE Connectivity ™ Relays - Relay Sockets 8-1415034-1

Description
Win Source Part Number: 958196-8-1415034-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 11 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): 1415035-1; 52271-1179; 50-57-9411; 09-50-3111; 4-640441-1; 1-104257-0MT78760; MT78760.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: MT78760,PB2086,8-141 5034-1-ND,MT78760-ND ,2266-8-1415034-1 Base Product Number: 8-1415034
Request a Quote Datasheet
Description
Win Source Part Number: 958196-8-1415034-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 11 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): 1415035-1; 52271-1179; 50-57-9411; 09-50-3111; 4-640441-1; 1-104257-0MT78760; MT78760.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: MT78760,PB2086,8-141 5034-1-ND,MT78760-ND ,2266-8-1415034-1 Base Product Number: 8-1415034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - 8-1415034-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
8-1415034-1
Relays - Relay Sockets 8-1415034-1
Win Source Part Number: 958196-8-1415034-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 11 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): 1415035-1; 52271-1179; 50-57-9411; 09-50-3111; 4-640441-1; 1-104257-0MT78760; MT78760.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: MT78760,PB2086,8-141 5034-1-ND,MT78760-ND ,2266-8-1415034-1 Base Product Number: 8-1415034

Win Source Part Number: 958196-8-1415034-1
Category: Relays>Relay Sockets
Series: MT, SCHRACK
Type: Socket
Number of Positions: 11
Termination Style: Screw Terminal
Package: Bulk
For Use With/Related Products: MT, SCHRACK
Standard Package: 25
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): 1415035-1; 52271-1179; 50-57-9411; 09-50-3111; 4-640441-1; 1-104257-0MT78760; MT78760.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: MT78760,PB2086,8-1415034-1-ND,MT78760-ND,2266-8-1415034-1
Base Product Number: 8-1415034

Buy Now Datasheet
Relay Sockets - PB2086-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB2086-ND
Relay Sockets PB2086-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Relay Sockets Relay Sockets
Product Number 8-1415034-1 PB2086-ND
Product Name Relays - Relay Sockets Relay Sockets
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6667968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details