Schneider Electric Relay Sockets 70-784D14-1

Description
SIMPLE SOCKET
Request a Quote Datasheet
Description
SIMPLE SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 4008-70-784D14-1-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
4008-70-784D14-1-ND
Relay Sockets 4008-70-784D14-1-ND
SIMPLE SOCKET

SIMPLE SOCKET

Buy Now Datasheet
Relay Socket, 14-Pins, 16A; Socket Mounting Schneider Electric/legacy Relay - 75M5785 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14-Pins, 16A; Socket Mounting Schneider Electric/legacy Relay
75M5785
Relay Socket, 14-Pins, 16A; Socket Mounting Schneider Electric/legacy Relay 75M5785
RELAY SOCKET, 14-PINS, 16A; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:16A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 784 Series RelaysRoHS Compliant: Yes

RELAY SOCKET, 14-PINS, 16A; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:16A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 784 Series RelaysRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
70-784D14-1
Relay Sockets & Hardware 70-784D14-1
Relay Sockets & Hardware DIN/PM Socket 14-Pin, Screw Term

Relay Sockets & Hardware DIN/PM Socket 14-Pin, Screw Term

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
70-784D14-1
Relay Sockets & Hardware 70-784D14-1
Relay Sockets & Hardware DIN/PM Socket 14-Pin, Screw Term

Relay Sockets & Hardware DIN/PM Socket 14-Pin, Screw Term

Buy Now Datasheet
MGCR Relay Sockets - 70-784D14-1 - Galco Industrial Electronics
Madison Heights, MI, United States
MGCR Relay Sockets
70-784D14-1
MGCR Relay Sockets 70-784D14-1
Socket, 14-Pin, 16A/300V Max,

Socket, 14-Pin, 16A/300V Max,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number 4008-70-784D14-1-ND 75M5785 70-784D14-1 70-784D14-1
Product Name Relay Sockets Relay Socket, 14-Pins, 16A; Socket Mounting Schneider Electric/legacy Relay Relay Sockets & Hardware MGCR Relay Sockets
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8841391 - RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
International Approvals C-UL
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details