TE Connectivity Relay Sockets 27E892

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB521-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB521-ND
Relay Sockets PB521-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity - 46F3588 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
46F3588
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 46F3588
RELAY SOCKET, 11, 10A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Size:2.332 x 2.035 x 0.770 in. RoHS Compliant: Yes

RELAY SOCKET, 11, 10A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Size:2.332 x 2.035 x 0.770 in. RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E892
Relay Sockets & Fixings 27E892
Relay Sockets & Fixings 11P DN RL SNP MT SKT

Relay Sockets & Fixings 11P DN RL SNP MT SKT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB521-ND 46F3588 27E892
Product Name Relay Sockets Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Fixings
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details