TE Connectivity Relay Sockets 27E894

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB148-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB148-ND
Relay Sockets PB148-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E894
Relay Sockets & Fixings 27E894
Relay Sockets & Fixings 4PDT DIN MT KH/KHA

Relay Sockets & Fixings 4PDT DIN MT KH/KHA

Buy Now Datasheet
Relay Socket, 14, 5A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity - 46F3589 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14, 5A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
46F3589
Relay Socket, 14, 5A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 46F3589
RELAY SOCKET, 14, 5A, 240VAC; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 14, 5A, 240VAC; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB148-ND 27E894 46F3589
Product Name Relay Sockets Relay Sockets & Fixings Relay Socket, 14, 5A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6667987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 5-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details