General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail
RELAY GEN PURPOSE SPDT 10A 120V
| DigiKey | |
|---|---|
| Product Category | Relay Sockets |
| Product Number | 1123430000-ND |
| Product Name | Relay Sockets |
| Mounting Style | DIN |