TE Connectivity Relay Sockets 27E893

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB166-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB166-ND
Relay Sockets PB166-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relays - Relay Sockets - 27E893 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
27E893
Relays - Relay Sockets 27E893
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1335051-27E893 Category: Relays>Relay Sockets Packaging: Tray Type: Socket Number of Positions: 11 Termination Style: Screw Terminal For Use With/Related Products: KU Series Standard Package: 10 Mounting: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2-1419106-5,21419106 5,27E893BULK,PB166,- 27E893-SI Base Product Number: 27E RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1335051-27E893
Category: Relays>Relay Sockets
Packaging: Tray
Type: Socket
Number of Positions: 11
Termination Style: Screw Terminal
For Use With/Related Products: KU Series
Standard Package: 10
Mounting: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 2-1419106-5,214191065,27E893BULK,PB166,-27E893-SI
Base Product Number: 27E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E893
Relay Sockets & Hardware 27E893
Relay Sockets & Hardware SNAP-IN DIN MT KU

Relay Sockets & Hardware SNAP-IN DIN MT KU

Buy Now Datasheet
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity - 46F3616 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
46F3616
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 46F3616
RELAY SOCKET, 11, 10A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

RELAY SOCKET, 11, 10A, 240VAC; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number PB166-ND 27E893 27E893 46F3616
Product Name Relay Sockets Relays - Relay Sockets Relay Sockets & Hardware Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9232631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 11-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/Thru Hole/8 Pin - G6K2PY-8P-L42SMT-STK - JC Cherry, Inc.
Specs
Mounting Style Surface; PCB
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details