TE Connectivity Relay Sockets 27E629

Description
Relay Socket Through Hole
Request a Quote Datasheet
Description
Relay Socket Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB2203-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB2203-ND
Relay Sockets PB2203-ND
Relay Socket Through Hole

Relay Socket Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E629
Relay Sockets & Hardware 27E629
Relay Sockets & Hardware 4 POLE PCB SOCKET

Relay Sockets & Hardware 4 POLE PCB SOCKET

Buy Now Datasheet
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 94F1894 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
94F1894
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 94F1894
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:16Pins; Current Rating:10A; Voltage Rating:-; Product Range:R10 Series; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:16Pins; Current Rating:10A; Voltage Rating:-; Product Range:R10 Series; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB2203-ND 27E629 94F1894
Product Name Relay Sockets Relay Sockets & Hardware Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6668081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details