TE Connectivity Relay Sockets 3-1415035-1

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB873-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB873-ND
Relay Sockets PB873-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relays - Relay Sockets - 3-1415035-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
3-1415035-1
Relays - Relay Sockets 3-1415035-1
Win Source Part Number: 1314522-3-1415035-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Package: Tray For Use With/Related Products: MT, SCHRACK Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: 3-1415035

Win Source Part Number: 1314522-3-1415035-1
Category: Relays>Relay Sockets
Series: MT, SCHRACK
Type: Socket
Number of Positions: 8
Termination Style: Screw Terminal
Package: Tray
For Use With/Related Products: MT, SCHRACK
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: 3-1415035

Buy Now
Relay Socket, 10A; Socket Mounting Te Connectivity - 96K4566 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 10A; Socket Mounting Te Connectivity
96K4566
Relay Socket, 10A; Socket Mounting Te Connectivity 96K4566
RELAY SOCKET, 10A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity MT Series Multimode Relays RoHS Compliant: Yes

RELAY SOCKET, 10A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity MT Series Multimode Relays RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number PB873-ND 3-1415035-1 96K4566
Product Name Relay Sockets Relays - Relay Sockets Relay Socket, 10A; Socket Mounting Te Connectivity
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6668093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details